Intel Corporation FPGAs (Field Programmable Gate Array) EP3SL110F780C3

Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SL110F780C3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL110F780C3-ND
FPGAs (Field Programmable Gate Array) EP3SL110F780C3-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL110F780C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL110F780C3
FPGAs (Field Programmable Gate Array) EP3SL110F780C3
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Buy Now Datasheet
FPGA 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA - EP3SL110F780C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA
EP3SL110F780C3
FPGA 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA EP3SL110F780C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Stratix® III L Family 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA - 386-EP3SL110F780C3 - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® III L Family 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA
386-EP3SL110F780C3
FPGA Stratix® III L Family 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA 386-EP3SL110F780C3
FPGA Stratix® III L Family 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA

FPGA Stratix® III L Family 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL110F780C3
FPGA - Field Programmable Gate Array EP3SL110F780C3
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL110F780C3
Embedded - FPGAs (Field Programmable Gate Array) EP3SL110F780C3
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL110F780C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL110F780C3
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SL110F780C3-ND EP3SL110F780C3 EP3SL110F780C3 386-EP3SL110F780C3 EP3SL110F780C3 EP3SL110F780C3 EP3SL110F780C3
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA FPGA Stratix® III L Family 107500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 107500 107500 107500
User I/Os 488 pins 488 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details