Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2184192 47500 780-BBGA, FCBGA
IC FPGA 488 I/O 780FBGA
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2184192 47500 780-BBGA, FCBGA
IC FPGA 488 I/O 780FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix III 1900 LABs 488 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3SL50F780I3-ND | EP3SL50F780I3 | EP3SL50F780I3 | EP3SL50F780I3 | EP3SL50F780I3 | EP3SL50F780I3 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA 47500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | Other; FC-FBGA | |||
| Pins | 780 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other | Other; 0.86V ~ 1.15V |