Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780C4N EP3SL110F780C4N

Description
Manufacturer: Altera Win Source Part Number: 084336-EP3SL110F780C 4N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 4992000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.86 V to 1.15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084336-EP3SL110F780C 4N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 4992000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.86 V to 1.15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780C4N - 084336-EP3SL110F780C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780C4N
084336-EP3SL110F780C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780C4N 084336-EP3SL110F780C4N
Manufacturer: Altera Win Source Part Number: 084336-EP3SL110F780C 4N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 4992000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.86 V to 1.15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084336-EP3SL110F780C4N
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 4300
Number of Logic Elements/Cells: 107500
Total RAM Bits: 4992000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 0.86 V to 1.15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL110F780C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL110F780C4N-ND
FPGAs (Field Programmable Gate Array) EP3SL110F780C4N-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SL110F780C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SL110F780C4N
717MHz FPGA Programmable Logic Device 696-EP3SL110F780C4N
Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL110F780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL110F780C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL110F780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL110F780C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL110F780C4N
FPGA - Field Programmable Gate Array EP3SL110F780C4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL110F780C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL110F780C4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site
FPGA 107500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA - EP3SL110F780C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 107500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA
EP3SL110F780C4N
FPGA 107500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA EP3SL110F780C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL110F780C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL110F780C4N
FPGAs (Field Programmable Gate Array) EP3SL110F780C4N
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 4992000 107500 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL110F780C4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL110F780C4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084336-EP3SL110F780C4N EP3SL110F780C4N-ND 696-EP3SL110F780C4N EP3SL110F780C4N EP3SL110F780C4N EP3SL110F780C4N EP3SL110F780C4N EP3SL110F780C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F780C4N FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 107500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 107500 107500 107500
Package Type Other; 780-FBGA (29x29) Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.86 V ~ 1.15 V Other; 0.9 Other Other; 0.86V ~ 1.15V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details