Intel Corporation 800MHz FPGA Programmable Logic Device EP3SL150F1152C2

Description
Field Programmable Gate Array, 800MHz, 142500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL150F1152C2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F1152C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 800MHz, 142500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL150F1152C2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F1152C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHz FPGA Programmable Logic Device - 696-EP3SL150F1152C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP3SL150F1152C2
800MHz FPGA Programmable Logic Device 696-EP3SL150F1152C2
Field Programmable Gate Array, 800MHz, 142500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL150F1152C2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F1152C2 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 800MHz, 142500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SL150F1152C2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F1152C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1029234-EP3SL150F1152C2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1029234-EP3SL150F1152C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1029234-EP3SL150F1152C2
Win Source Part Number: 1029234-EP3SL150F115 2C2 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III L Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 744 Number of LABs/CLBs: 5700 Number of Logic Elements/Cells: 142500 Total RAM Bits: 6543360 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP3SL110F1152I4; EP3SL110F1152C3N; EP3SE110F1152I3N; ECCN: 3A001A2C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 972431 Base Product Number: EP3SL150 Product Status: Obsolete

Win Source Part Number: 1029234-EP3SL150F1152C2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® III L
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 744
Number of LABs/CLBs: 5700
Number of Logic Elements/Cells: 142500
Total RAM Bits: 6543360
Voltage - Supply: 0.86V ~ 1.15V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP3SL110F1152I4; EP3SL110F1152C3N; EP3SE110F1152I3N;
ECCN: 3A001A2C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 972431
Base Product Number: EP3SL150
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL150F1152C2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL150F1152C2-ND
FPGAs (Field Programmable Gate Array) EP3SL150F1152C2-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 6543360 142500 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 6543360 142500 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL150F1152C2
FPGA - Field Programmable Gate Array EP3SL150F1152C2
FPGA - Field Programmable Gate Array FPGA - Stratix III 5700 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 5700 LABs 744 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL150F1152C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL150F1152C2
FPGAs (Field Programmable Gate Array) EP3SL150F1152C2
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 6543360 142500 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 6543360 142500 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL150F1152C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL150F1152C2
Embedded - FPGAs (Field Programmable Gate Array) EP3SL150F1152C2
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL150F1152C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL150F1152C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL150F1152C2
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
FPGA 142500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - EP3SL150F1152C2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 142500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
EP3SL150F1152C2
FPGA 142500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA EP3SL150F1152C2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3SL150F1152C2 1029234-EP3SL150F1152C2 EP3SL150F1152C2-ND EP3SL150F1152C2 EP3SL150F1152C2 EP3SL150F1152C2 EP3SL150F1152C2 EP3SL150F1152C2
Product Name 800MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 142500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
Internal Frequency 800 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.9 Other; 0.86V ~ 1.15V Other; 0.86V ~ 1.15V Other
Logic Cells / Logic Blocks 142500 142500 142500
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details