Intel Corporation FPGAs (Field Programmable Gate Array) EP3SE50F780C3N

Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SE50F780C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE50F780C3N-ND
FPGAs (Field Programmable Gate Array) EP3SE50F780C3N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C3N - 918303-EP3SE50F780C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C3N
918303-EP3SE50F780C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C3N 918303-EP3SE50F780C3N
Manufacturer: Intel Win Source Part Number: 918303-EP3SE50F780C3 N Series: Stratix® III E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA Package: Tray Package: 780-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP3SE50 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918303-EP3SE50F780C3N
Series: Stratix® III E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA
Package: Tray
Package: 780-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 488
Part Status: Obsolete
Family Name: EP3SE50
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE50F780C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE50F780C3N
717MHz FPGA Programmable Logic Device 696-EP3SE50F780C3N
Field Programmable Gate Array, 717MHz, 47500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE50F780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F780C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 47500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE50F780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F780C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE50F780C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE50F780C3N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site
FPGA 47500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA - EP3SE50F780C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 47500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA
EP3SE50F780C3N
FPGA 47500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA EP3SE50F780C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE50F780C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE50F780C3N
FPGAs (Field Programmable Gate Array) EP3SE50F780C3N
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 5760000 47500 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE50F780C3N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE50F780C3N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SE50F780C3N-ND 918303-EP3SE50F780C3N 696-EP3SE50F780C3N EP3SE50F780C3N EP3SE50F780C3N EP3SE50F780C3N EP3SE50F780C3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE50F780C3N 717MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 47500 Cells 500MHz 65nm Technology 1.1V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; 780-FBGA (29x29) Other; FBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 47500 47500 47500
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details