Intel Corporation 800MHz FPGA Programmable Logic Device EP3SL150F780C2N

Description
Field Programmable Gate Array, 800MHz, 142500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL150F780C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F780C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 800MHz, 142500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL150F780C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F780C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHz FPGA Programmable Logic Device - 696-EP3SL150F780C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP3SL150F780C2N
800MHz FPGA Programmable Logic Device 696-EP3SL150F780C2N
Field Programmable Gate Array, 800MHz, 142500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL150F780C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F780C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 800MHz, 142500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL150F780C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL150F780C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1355505-EP3SL150F780C2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1355505-EP3SL150F780C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1355505-EP3SL150F780C2N
Win Source Part Number: 1355505-EP3SL150F780 C2N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) Mfr: Intel Series: Stratix® III L Package: Tray Product Status: Obsolete Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Base Product Number: EP3SL150 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7A Voltage - Supply: 0.86V ~ 1.15V Number of Logic Elements/Cells: 142500 Total RAM Bits: 6543360 Number of I/O: 488 Number of LABs/CLBs: 5700

Win Source Part Number: 1355505-EP3SL150F780C2N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Series: Stratix® III L
Package: Tray
Product Status: Obsolete
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
Base Product Number: EP3SL150
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7A
Voltage - Supply: 0.86V ~ 1.15V
Number of Logic Elements/Cells: 142500
Total RAM Bits: 6543360
Number of I/O: 488
Number of LABs/CLBs: 5700

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2405-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2405-ND
FPGAs (Field Programmable Gate Array) 544-2405-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL150F780C2N
FPGA - Field Programmable Gate Array EP3SL150F780C2N
FPGA - Field Programmable Gate Array FPGA - Stratix III 5700 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 5700 LABs 488 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL150F780C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL150F780C2N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL150F780C2N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL150F780C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL150F780C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL150F780C2N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site
FPGA 142500 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-FBGA - EP3SL150F780C2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 142500 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-FBGA
EP3SL150F780C2N
FPGA 142500 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-FBGA EP3SL150F780C2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL150F780C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL150F780C2N
FPGAs (Field Programmable Gate Array) EP3SL150F780C2N
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3SL150F780C2N 1355505-EP3SL150F780C2N 544-2405-ND EP3SL150F780C2N EP3SL150F780C2N EP3SL150F780C2N EP3SL150F780C2N EP3SL150F780C2N
Product Name 800MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 142500 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 142500 142500 142500 142500
Package Type Other; FBGA Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Internal Frequency 600 MHz
User I/Os 488 pins 488 pins 488 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details