Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N EP3SL110F1152C2N

Description
Manufacturer: Intel Win Source Part Number: 918305-EP3SL110F1152 C2N Series: Stratix® III L Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 4992000 107500 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP3SL110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918305-EP3SL110F1152 C2N Series: Stratix® III L Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 4992000 107500 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP3SL110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N - 918305-EP3SL110F1152C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N
918305-EP3SL110F1152C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N 918305-EP3SL110F1152C2N
Manufacturer: Intel Win Source Part Number: 918305-EP3SL110F1152 C2N Series: Stratix® III L Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 4992000 107500 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP3SL110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918305-EP3SL110F1152C2N
Series: Stratix® III L
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 744 4992000 107500 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 744
Part Status: Obsolete
Family Name: EP3SL110
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP3SL110F1152C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP3SL110F1152C2N
800MHz FPGA Programmable Logic Device 696-EP3SL110F1152C2N
Field Programmable Gate Array, 800MHz, 107500-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP3SL110F1152C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL110F1152C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 800MHz, 107500-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP3SL110F1152C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL110F1152C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL110F1152C2N-ND
FPGAs (Field Programmable Gate Array) EP3SL110F1152C2N-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 4992000 107500 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 4992000 107500 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3SL110F1152C2N
FPGAs (Field Programmable Gate Array) EP3SL110F1152C2N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL110F1152C2N
FPGAs (Field Programmable Gate Array) EP3SL110F1152C2N
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 4992000 107500 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 4992000 107500 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL110F1152C2N
FPGA - Field Programmable Gate Array EP3SL110F1152C2N
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

Buy Now Datasheet
FPGA 107500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - EP3SL110F1152C2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 107500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
EP3SL110F1152C2N
FPGA 107500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA EP3SL110F1152C2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL110F1152C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL110F1152C2N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL110F1152C2N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL110F1152C2N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918305-EP3SL110F1152C2N 696-EP3SL110F1152C2N EP3SL110F1152C2N-ND EP3SL110F1152C2N EP3SL110F1152C2N EP3SL110F1152C2N EP3SL110F1152C2N EP3SL110F1152C2N EP3SL110F1152C2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL110F1152C2N 800MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 107500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 800 MHz
Supply Voltage Other; 0.9 Other; 0.86V ~ 1.15V Other; 0.86V ~ 1.15V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details