Intel Corporation FPGAs (Field Programmable Gate Array) EP3SL200F1152I3NAA

Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 10901504 200000 1152-BBGA, FCBGA
Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 10901504 200000 1152-BBGA, FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3SL200F1152I3NAA is part of the Stratix III family of FPGAs from Quarktwin Technology Ltd., designed for high-performance and low-power applications. It features 200,000 equivalent logic elements and offers a memory capacity of 4,000 Kbits with enhanced TriMatrix memory, supporting true dual-port memory and FIFO buffers. The device includes high-speed DSP blocks capable of implementing multipliers up to 550 MHz, making it suitable for digital signal processing tasks. This FPGA supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks. It incorporates Programmable Power Technology, allowing for power optimization based on application needs. The device also features advanced security options, including 256-bit AES encryption for configuration bit stream security, and built-in error detection and correction capabilities to enhance reliability. The EP3SL200F1152I3NAA is suitable for applications requiring high-speed processing, robust signal integrity, and flexibility in design, making it a viable choice for engineers looking for a powerful FPGA solution.

Datasheet Summary
Powered by GS/AI

The EP3SL200F1152I3NAA is part of the Stratix III family of FPGAs from Quarktwin Technology Ltd., designed for high-performance and low-power applications. It features 200,000 equivalent logic elements and offers a memory capacity of 4,000 Kbits with enhanced TriMatrix memory, supporting true dual-port memory and FIFO buffers. The device includes high-speed DSP blocks capable of implementing multipliers up to 550 MHz, making it suitable for digital signal processing tasks. This FPGA supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks. It incorporates Programmable Power Technology, allowing for power optimization based on application needs. The device also features advanced security options, including 256-bit AES encryption for configuration bit stream security, and built-in error detection and correction capabilities to enhance reliability. The EP3SL200F1152I3NAA is suitable for applications requiring high-speed processing, robust signal integrity, and flexibility in design, making it a viable choice for engineers looking for a powerful FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SL200F1152I3NAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL200F1152I3NAA
FPGAs (Field Programmable Gate Array) EP3SL200F1152I3NAA
Stratix® III L Field Programmable Gate Array (FPGA) IC 744 10901504 200000 1152-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 744 10901504 200000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1152I3NAA - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200F1152I3NAA
Embedded - FPGAs (Field Programmable Gate Array) EP3SL200F1152I3NAA
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SL200F1152I3NAA EP3SL200F1152I3NAA
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 200000 200000
Package Type Other; 1152-BBGA, FCBGA
User I/Os 744 pins 744 pins
Unlock Full Specs
to access all available technical data