Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix III 2700 LABs 488 IOs
IC FPGA 488 I/O 780FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA, FCBGA
IC FPGA 488 I/O 780FBGA
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3SL70F780I4L-ND | EP3SL70F780I4L | EP3SL70F780I4L | EP3SL70F780I4L | EP3SL70F780I4L | EP3SL70F780I4L |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 67500 Cells 375MHz 65nm Technology 0.9V 780-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; FC-FBGA | Other; 780-BBGA, FCBGA | |||
| Pins | 780 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Logic Cells / Logic Blocks | 67500 | 67500 |