Intel Corporation FPGAs (Field Programmable Gate Array) EP3SL200F1517C2

Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SL200F1517C2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL200F1517C2-ND
FPGAs (Field Programmable Gate Array) EP3SL200F1517C2-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP3SL200F1517C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP3SL200F1517C2
800MHz FPGA Programmable Logic Device 696-EP3SL200F1517C2
Field Programmable Gate Array, 800MHz, 200000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP3SL200F1517C2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL200F1517C2 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 800MHz, 200000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP3SL200F1517C2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL200F1517C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517C2 - 918312-EP3SL200F1517C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517C2
918312-EP3SL200F1517C2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517C2 918312-EP3SL200F1517C2
Manufacturer: Intel Win Source Part Number: 918312-EP3SL200F1517 C2 Series: Stratix® III L Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 976 Part Status: Obsolete Family Name: EP3SL200 Categories: Integrated Circuits (ICs) Case / Package: 1517-FBGA (40x40) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918312-EP3SL200F1517C2
Series: Stratix® III L
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 976
Part Status: Obsolete
Family Name: EP3SL200
Categories: Integrated Circuits (ICs)
Case / Package: 1517-FBGA (40x40)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SL200F1517C2
FPGA - Field Programmable Gate Array EP3SL200F1517C2
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs - 386-EP3SL200F1517C2 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs
386-EP3SL200F1517C2
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs 386-EP3SL200F1517C2
FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200F1517C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL200F1517C2
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL200F1517C2
Embedded - FPGAs (Field Programmable Gate Array) EP3SL200F1517C2
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL200F1517C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL200F1517C2
FPGAs (Field Programmable Gate Array) EP3SL200F1517C2
Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 976 10901504 200000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA 200000 Cells 600MHz 65nm Technology 1.1V 1517-Pin FC-FBGA - EP3SL200F1517C2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 200000 Cells 600MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
EP3SL200F1517C2
FPGA 200000 Cells 600MHz 65nm Technology 1.1V 1517-Pin FC-FBGA EP3SL200F1517C2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SL200F1517C2-ND 696-EP3SL200F1517C2 918312-EP3SL200F1517C2 EP3SL200F1517C2 386-EP3SL200F1517C2 EP3SL200F1517C2 EP3SL200F1517C2 EP3SL200F1517C2 EP3SL200F1517C2
Product Name FPGAs (Field Programmable Gate Array) 800MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL200F1517C2 FPGA - Field Programmable Gate Array FPGA - Field Programmable Gate Array FPGA - Stratix III 8000 LABs 976 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 200000 Cells 600MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
Package Type Other; 1517-BBGA, FCBGA Other; 1517-FBGA (40x40) Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 800 MHz 800 MHz
Supply Voltage Other; 0.9 Other; 0.9V Other Other; 0.86V ~ 1.15V
Unlock Full Specs
to access all available technical data