Intel Corporation FPGAs (Field Programmable Gate Array) EP3SL70F780C2N

Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SL70F780C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SL70F780C2N-ND
FPGAs (Field Programmable Gate Array) EP3SL70F780C2N-ND
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F780C2N - 773962-EP3SL70F780C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F780C2N
773962-EP3SL70F780C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F780C2N 773962-EP3SL70F780C2N
Manufacturer: Altera Win Source Part Number: 773962-EP3SL70F780C2 N Series: Stratix III L Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 488 Number of LABs/CLBs: 2700 Number of Logic Elements/Cells: 67500 Total RAM Bits: 2699264 Family Name: EP3SL70 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3SL70F780C2; EP3SL70F780C2G; Introduction Date: November 01, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773962-EP3SL70F780C2N
Series: Stratix III L
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 488
Number of LABs/CLBs: 2700
Number of Logic Elements/Cells: 67500
Total RAM Bits: 2699264
Family Name: EP3SL70
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP3SL70F780C2; EP3SL70F780C2G;
Introduction Date: November 01, 2006
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP3SL70F780C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP3SL70F780C2N
800MHz FPGA Programmable Logic Device 696-EP3SL70F780C2N
Field Programmable Gate Array, 800MHz, 67500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL70F780C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL70F780C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 800MHz, 67500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SL70F780C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL70F780C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 67500 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-FBGA - EP3SL70F780C2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 67500 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-FBGA
EP3SL70F780C2N
FPGA 67500 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-FBGA EP3SL70F780C2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F780C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SL70F780C2N
Embedded - FPGAs (Field Programmable Gate Array) EP3SL70F780C2N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SL70F780C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SL70F780C2N
FPGAs (Field Programmable Gate Array) EP3SL70F780C2N
Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA, FCBGA

Stratix® III L Field Programmable Gate Array (FPGA) IC 488 2699264 67500 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F780C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SL70F780C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SL70F780C2N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SL70F780C2N-ND 773962-EP3SL70F780C2N 696-EP3SL70F780C2N EP3SL70F780C2N EP3SL70F780C2N EP3SL70F780C2N EP3SL70F780C2N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SL70F780C2N 800MHz FPGA Programmable Logic Device FPGA 67500 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 67500 67500 67500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details