Quarktwin Technology Ltd. Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead) | |
| MX Field Programmable Gate Array (FPGA) IC 57 100-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead) | |
| MX Field Programmable Gate Array (FPGA) IC 57 80-TQFP | |
| MX Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead) | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 151 55296 208-BFQFP | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 154 110592 208-BFQFP | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 177 110592 256-LBGA | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 178 55296 256-LBGA | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 194 55296 484-BGA | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 97 110592 144-LBGA | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 97 55296 144-LBGA | |
| ProASIC3 nano Field Programmable Gate Array (FPGA) IC 34 48-VFQFN Exposed Pad | |
| ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad | |
| ProASIC3 nano Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP | |
| ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP | |
| ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP | |
| ProASIC3 nano Field Programmable Gate Array (FPGA) IC 77 100-TQFP | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 147 110592 208-BFQFP | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 165 110592 256-LBGA | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 270 110592 484-BGA | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 444 276480 676-BGA | |
| ProASIC3E Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA | |
| ProASIC3EL Field Programmable Gate Array (FPGA) IC 270 110592 484-BGA | |
| ProASIC3L Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP | |
| ProASIC3L Field Programmable Gate Array (FPGA) IC 154 110592 208-BFQFP | |
| ProASIC3L Field Programmable Gate Array (FPGA) IC 177 110592 256-LBGA | |
| ProASIC3L Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA | |
| ProASIC3L Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA | |
| ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA | |
| ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA | |
| ProASIC3L Field Programmable Gate Array (FPGA) IC 97 110592 144-LBGA |
| << Prev | Next >> |