IC FPGA 620 I/O 896FBGA Product overview: A3PE3000L-FGG896I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-FGG896
Win Source Part Number: 1191006-A3PE3000L-FG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3L
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 620
Total RAM Bits: 516096
Number of Gates: 3000000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3PE3000
IC FPGA 620 I/O 896FBGA
IC FPGA 620 I/O 896FBGA
ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3PE3000L-FGG896I | 1191006-A3PE3000L-FGG896I | A3PE3000L-FGG896I | A3PE3000L-FGG896I | A3PE3000L-FGG896I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 3.00E6 | 3.00E6 | 3.00E6 | 3.00E6 | |
| Registers | 75264 | ||||
| Package Type | Other; Tray | Other; 896-BGA | |||
| Pins | 896 | ||||
| Internal Frequency | 781 MHz |