Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M A3PE3000L-1FGG484M

Description
Manufacturer: Microchip Technology Win Source Part Number: 908968-A3PE3000L-1FG G484M Series: ProASIC3L Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 341 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 908968-A3PE3000L-1FG G484M Series: ProASIC3L Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 341 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3PE3000L-1FGG484M is a military-grade Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features 3,000,000 system gates and is designed for low power consumption, making it suitable for applications requiring efficiency. The device operates within a temperature range of -55°C to 125°C, ensuring reliability in harsh environments. It incorporates Flash*Freeze technology, allowing for quick reconfiguration and low power states, which is beneficial for power-sensitive applications. The FPGA supports in-system programming and includes advanced I/O capabilities, enhancing its versatility for various design requirements. This part is particularly relevant for engineers looking for a robust, high-capacity FPGA for military or industrial applications.

Datasheet Summary
Powered by GS/AI

The A3PE3000L-1FGG484M is a military-grade Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features 3,000,000 system gates and is designed for low power consumption, making it suitable for applications requiring efficiency. The device operates within a temperature range of -55°C to 125°C, ensuring reliability in harsh environments. It incorporates Flash*Freeze technology, allowing for quick reconfiguration and low power states, which is beneficial for power-sensitive applications. The FPGA supports in-system programming and includes advanced I/O capabilities, enhancing its versatility for various design requirements. This part is particularly relevant for engineers looking for a robust, high-capacity FPGA for military or industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M - 908968-A3PE3000L-1FGG484M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M
908968-A3PE3000L-1FGG484M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M 908968-A3PE3000L-1FGG484M
Manufacturer: Microchip Technology Win Source Part Number: 908968-A3PE3000L-1FG G484M Series: ProASIC3L Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 341 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908968-A3PE3000L-1FGG484M
Series: ProASIC3L
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 341
Family Name: A3PE3000
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3PE3000L-1FGG484M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PE3000L-1FGG484M
FPGA Programmable Logic Device 696-A3PE3000L-1FGG484M
IC FPGA 341 I/O 484FBGA Product overview: A3PE3000L-1FGG484M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-1FGG48 4M can be used for catalog matching and distributor lookup.

IC FPGA 341 I/O 484FBGA Product overview: A3PE3000L-1FGG484M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-1FGG484M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A3PE3000L-1FGG484M-ND
FPGAs (Field Programmable Gate Array) A3PE3000L-1FGG484M-ND
ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE3000L-1FGG484M
FPGAs (Field Programmable Gate Array) A3PE3000L-1FGG484M
ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3PE3000L-1FGG484M
FPGAs (Field Programmable Gate Array) A3PE3000L-1FGG484M
IC FPGA 341 I/O 484FBGA

IC FPGA 341 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000L-1FGG484M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE3000L-1FGG484M
IC FPGA 341 I/O 484FBGA

IC FPGA 341 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000L-1FGG484M
Embedded - FPGAs (Field Programmable Gate Array) A3PE3000L-1FGG484M
IC FPGA 341 I/O 484FBGA

IC FPGA 341 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908968-A3PE3000L-1FGG484M 696-A3PE3000L-1FGG484M A3PE3000L-1FGG484M-ND A3PE3000L-1FGG484M A3PE3000L-1FGG484M A3PE3000L-1FGG484M A3PE3000L-1FGG484M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FGG484M FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FPBGA (23x23) Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
System Gates 3.00E6 3.00E6 3.00E6 3.00E6
Registers 75264
Pins 484 484
Unlock Full Specs
to access all available technical data