IC FPGA 177 I/O 256FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 177 110592 256-LBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 177 110592 256-LBGA
IC FPGA 177 I/O 256FBGA
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | A3P600-FGG256I | 1100-1255-ND | A3P600-FGG256I | A3P600-FGG256I |
Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
Supply Voltage | Other | Other; 1.425V ~ 1.575V | ||
Package Type | Other; 256-LBGA | Other; 256-LBGA | ||
Pins | 256 |