IC FPGA 147 I/O 208QFP
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
IC FPGA 147 I/O 208QFP
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | A3PE3000-1PQG208 | A3PE3000-1PQG208 | A3PE3000-1PQG208-ND | A3PE3000-1PQG208 |
Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
Package Type | QFP | QFP; Other; 208-BFQFP | Other; 208-BFQFP | |
Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
Supply Voltage | Other | Other; 1.425V ~ 1.575V | ||
System Gates | 3.00E6 | 3.00E6 |