Microchip Technology, Inc. FPGA Programmable Logic Device A3PE3000L-FGG896

Description
IC FPGA 620 I/O 896FBGA Product overview: A3PE3000L-FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-FGG896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 620 I/O 896FBGA Product overview: A3PE3000L-FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-FGG896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3PE3000L-FGG896 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PE3000L-FGG896
FPGA Programmable Logic Device 696-A3PE3000L-FGG896
IC FPGA 620 I/O 896FBGA Product overview: A3PE3000L-FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-FGG896 can be used for catalog matching and distributor lookup.

IC FPGA 620 I/O 896FBGA Product overview: A3PE3000L-FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-FGG896 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1377692-A3PE3000L-FGG896 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1377692-A3PE3000L-FGG896
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1377692-A3PE3000L-FGG896
Win Source Part Number: 1377692-A3PE3000L-FG G896 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: ProASIC3L Package: Tray Product Status: Active Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Base Product Number: A3PE3000 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7A Voltage - Supply: 1.14V ~ 1.575V Total RAM Bits: 516096 Number of I/O: 620 Number of Gates: 3000000

Win Source Part Number: 1377692-A3PE3000L-FGG896
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: ProASIC3L
Package: Tray
Product Status: Active
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Base Product Number: A3PE3000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7A
Voltage - Supply: 1.14V ~ 1.575V
Total RAM Bits: 516096
Number of I/O: 620
Number of Gates: 3000000

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000L-FGG896
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE3000L-FGG896
IC FPGA 620 I/O 896FBGA

IC FPGA 620 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3PE3000L-FGG896 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE3000L-FGG896
FPGAs (Field Programmable Gate Array) A3PE3000L-FGG896
ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-FGG896 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000L-FGG896
Embedded - FPGAs (Field Programmable Gate Array) A3PE3000L-FGG896
IC FPGA 620 I/O 896FBGA

IC FPGA 620 I/O 896FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3PE3000L-FGG896 1377692-A3PE3000L-FGG896 A3PE3000L-FGG896 A3PE3000L-FGG896 A3PE3000L-FGG896
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.00E6 3.00E6 3.00E6 3.00E6
Registers 75264
Package Type Other; Tray Other; 896-BGA
Pins 896
Internal Frequency 781 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details