Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG144 A3P400-FG144

Description
Manufacturer: Microchip Technology Win Source Part Number: 908946-A3P400-FG144 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 97 55296 144-LBGA Package: 144-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 97 Family Name: A3P400 Categories: Integrated Circuits (ICs) Case / Package: 144-FPBGA (13x13) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908946-A3P400-FG144 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 97 55296 144-LBGA Package: 144-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 97 Family Name: A3P400 Categories: Integrated Circuits (ICs) Case / Package: 144-FPBGA (13x13) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG144 - 908946-A3P400-FG144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG144
908946-A3P400-FG144
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG144 908946-A3P400-FG144
Manufacturer: Microchip Technology Win Source Part Number: 908946-A3P400-FG144 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 97 55296 144-LBGA Package: 144-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 97 Family Name: A3P400 Categories: Integrated Circuits (ICs) Case / Package: 144-FPBGA (13x13) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908946-A3P400-FG144
Series: ProASIC3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 97 55296 144-LBGA
Package: 144-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 97
Family Name: A3P400
Categories: Integrated Circuits (ICs)
Case / Package: 144-FPBGA (13x13)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P400-FG144 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P400-FG144
FPGA Programmable Logic Device 696-A3P400-FG144
IC FPGA 97 I/O 144FBGA Product overview: A3P400-FG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P400-FG144 can be used for catalog matching and distributor lookup.

IC FPGA 97 I/O 144FBGA Product overview: A3P400-FG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P400-FG144 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P400-FG144
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P400-FG144
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P400-FG144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P400-FG144
FPGAs (Field Programmable Gate Array) A3P400-FG144
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 55296 144-LBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 97 55296 144-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG144 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P400-FG144
Embedded - FPGAs (Field Programmable Gate Array) A3P400-FG144
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908946-A3P400-FG144 696-A3P400-FG144 A3P400-FG144 A3P400-FG144 A3P400-FG144
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG144 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 144-FPBGA (13x13) Other; Tray Other; 144-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
System Gates 400000 400000 400000
Registers 9216
Pins 144
Unlock Full Specs
to access all available technical data