ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad
IC FPGA 49 I/O 68QFN Product overview: A3PN020-QNG68 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN020-QNG68 can be used for catalog matching and distributor lookup.
IC FPGA 49 I/O 68QFN
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad
IC FPGA 49 I/O 68QFN
IC FPGA 49 I/O 68QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1039-ND | 696-A3PN020-QNG68 | A3PN020-QNG68 | A3PN020-QNG68 | A3PN020-QNG68 | A3PN020-QNG68 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 68-VFQFN Exposed Pad | Other; Tray | Other; 68-VFQFN Exposed Pad | Other; 68-VFQFN Exposed Pad | ||
| Pins | 68 | 68 | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| System Gates | 20000 | 20000 | 20000 | 20000 |