Win Source Part Number: 1355472-A3PE3000L-1F
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: ProASIC3L
Package: Tray
Product Status: Active
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Base Product Number: A3PE3000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7A
Voltage - Supply: 1.14V ~ 1.575V
Total RAM Bits: 516096
Number of I/O: 620
Number of Gates: 3000000
IC FPGA 620 I/O 896FBGA Product overview: A3PE3000L-1FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-1FGG89
IC FPGA 620 I/O 896FBGA
IC FPGA 620 I/O 896FBGA
ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1355472-A3PE3000L-1FGG896 | 696-A3PE3000L-1FGG896 | A3PE3000L-1FGG896 | A3PE3000L-1FGG896 | A3PE3000L-1FGG896 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 3.00E6 | 3.00E6 | 3.00E6 | 3.00E6 | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14V ~ 1.575V | Other; 1.14V ~ 1.575V | Other | Other; 1.14V ~ 1.575V | |
| Registers | 75264 | ||||
| Package Type | Other; Tray | Other; 896-BGA |