Microsemi Corp. 310MHz 1.5V FPGA Programmable Logic Device A3PE600-2PQG208I

Description
FPGA ProASIC®3E Family 600K Gates 310MHz 130nm Technology 1.5V 208-Pin PQFP Product overview: A3PE600-2PQG208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 310MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE600-2PQG208I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA ProASIC®3E Family 600K Gates 310MHz 130nm Technology 1.5V 208-Pin PQFP Product overview: A3PE600-2PQG208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 310MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE600-2PQG208I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3PE600-2PQG208I is a member of the ProASIC3E Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 600,000 system gates and includes 108 kbits of True Dual-Port SRAM, making it suitable for a variety of applications requiring moderate logic density and memory. The device supports up to 270 user I/Os and operates at a core voltage of 3.3 V, with a system performance of up to 350 MHz. This FPGA utilizes reprogrammable flash technology, allowing designs to be retained when powered off, and supports in-system programming (ISP) with advanced security features, including AES encryption. The device is designed for low power consumption, supporting 1.5 V-only systems and featuring low-impedance flash switches. The A3PE600-2PQG208I also includes a high-performance routing hierarchy, which enhances its capability for high-speed applications. It supports a wide range of I/O standards, including single-ended and differential types, and offers programmable output slew rates and drive strengths. The package type is a 208-pin PQFP, making it suitable for various PCB layouts. This FPGA is in production status, indicating its reliability for integration into engineering projects.

Datasheet Summary
Powered by GS/AI

The A3PE600-2PQG208I is a member of the ProASIC3E Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 600,000 system gates and includes 108 kbits of True Dual-Port SRAM, making it suitable for a variety of applications requiring moderate logic density and memory. The device supports up to 270 user I/Os and operates at a core voltage of 3.3 V, with a system performance of up to 350 MHz. This FPGA utilizes reprogrammable flash technology, allowing designs to be retained when powered off, and supports in-system programming (ISP) with advanced security features, including AES encryption. The device is designed for low power consumption, supporting 1.5 V-only systems and featuring low-impedance flash switches. The A3PE600-2PQG208I also includes a high-performance routing hierarchy, which enhances its capability for high-speed applications. It supports a wide range of I/O standards, including single-ended and differential types, and offers programmable output slew rates and drive strengths. The package type is a 208-pin PQFP, making it suitable for various PCB layouts. This FPGA is in production status, indicating its reliability for integration into engineering projects.

Suppliers

Company
Product
Description
Supplier Links
310MHz 1.5V FPGA Programmable Logic Device - 696-A3PE600-2PQG208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
310MHz 1.5V FPGA Programmable Logic Device
696-A3PE600-2PQG208I
310MHz 1.5V FPGA Programmable Logic Device 696-A3PE600-2PQG208I
FPGA ProASIC®3E Family 600K Gates 310MHz 130nm Technology 1.5V 208-Pin PQFP Product overview: A3PE600-2PQG208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 310MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE600-2PQG208I can be used for catalog matching and distributor lookup.

FPGA ProASIC®3E Family 600K Gates 310MHz 130nm Technology 1.5V 208-Pin PQFP Product overview: A3PE600-2PQG208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 310MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE600-2PQG208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3PE600-2PQG208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE600-2PQG208I
FPGAs (Field Programmable Gate Array) A3PE600-2PQG208I
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 110592 208-BFQFP

ProASIC3E Field Programmable Gate Array (FPGA) IC 147 110592 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-2PQG208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE600-2PQG208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE600-2PQG208I
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3PE600-2PQG208I A3PE600-2PQG208I A3PE600-2PQG208I
Product Name 310MHz 1.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 600000 600000
Registers 13824
Package Type Other; PQFP QFP; Other; 208-BFQFP QFP; PQFP
Internal Frequency 310 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details