ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | A3PE1500-2PQG208I | A3PE1500-2PQG208I | A3PE1500-2PQG208I | A3PE1500-2PQG208I-ND |
Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
System Gates | 1.50E6 | 1.50E6 | ||
Package Type | QFP; Other; 208-BFQFP | QFP | Other; 208-BFQFP | |
User I/Os | 147 pins | 147 pins | ||
Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |