The A3PN125-1VQG100I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., specifically part of the ProASIC3 nano series. This FPGA features a low power architecture, making it suitable for applications where energy efficiency is critical. It supports a variety of low power modes, including static, sleep, and shutdown modes, which help in reducing power consumption during idle periods. The device is designed with a flexible I/O structure, allowing for a wide range of I/O standards and configurations. It includes global resources for efficient signal routing and clock distribution, enhancing performance in complex designs. The architecture supports user-defined logic and can be programmed to meet specific application requirements, making it versatile for various engineering projects. Engineers considering the A3PN125-1VQG100I should evaluate its low power capabilities, I/O flexibility, and programmable features to determine if it aligns with their project needs.
Manufacturer: Microchip Technology
Win Source Part Number: 858935-A3PN125-1VQG1
Series: ProASIC3 nano
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 71
Family Name: A3PN125
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 71 I/O 100VQFP Product overview: A3PN125-1VQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN125-1VQG100I
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 858935-A3PN125-1VQG100I | 696-A3PN125-1VQG100I | A3PN125-1VQG100I-ND | A3PN125-1VQG100I | A3PN125-1VQG100I | A3PN125-1VQG100I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-1VQG100I | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 100-VQFP (14x14) | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| System Gates | 125000 | 125000 | 125000 | |||
| Internal Frequency | 350 MHz | |||||
| User I/Os | 71 pins | 71 pins | 71 pins |