Microchip Technology, Inc. FPGA Programmable Logic Device A40MX02-VQ80I

Description
IC FPGA 57 I/O 80VQFP Product overview: A40MX02-VQ80I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX02-VQ80I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 57 I/O 80VQFP Product overview: A40MX02-VQ80I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX02-VQ80I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-A40MX02-VQ80I
FPGA Programmable Logic Device 696-A40MX02-VQ80I
IC FPGA 57 I/O 80VQFP Product overview: A40MX02-VQ80I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX02-VQ80I can be used for catalog matching and distributor lookup.

IC FPGA 57 I/O 80VQFP Product overview: A40MX02-VQ80I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX02-VQ80I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318021-A40MX02-VQ80I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318021-A40MX02-VQ80I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318021-A40MX02-VQ80I
Manufacturer: Microchip Technology Win Source Part Number: 1318021-A40MX02-VQ80 I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 57 Number of Gates: 3000 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Supplier Device Package: 80-VQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 80-TQFP ECCN: 3A991D Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: A40MX02 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318021-A40MX02-VQ80I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 57
Number of Gates: 3000
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Supplier Device Package: 80-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-TQFP
ECCN: 3A991D
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A40MX02
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-VQ80I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A40MX02-VQ80I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A40MX02-VQ80I
IC FPGA 57 I/O 80VQFP

IC FPGA 57 I/O 80VQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A40MX02-VQ80I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A40MX02-VQ80I
FPGAs (Field Programmable Gate Array) A40MX02-VQ80I
MX Field Programmable Gate Array (FPGA) IC 57 80-TQFP

MX Field Programmable Gate Array (FPGA) IC 57 80-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-VQ80I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A40MX02-VQ80I
Embedded - FPGAs (Field Programmable Gate Array) A40MX02-VQ80I
IC FPGA 57 I/O 80VQFP

IC FPGA 57 I/O 80VQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A40MX02-VQ80I 1318021-A40MX02-VQ80I A40MX02-VQ80I A40MX02-VQ80I A40MX02-VQ80I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3000 3000 3000 3000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details