IC FPGA 71 I/O 100VQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
IC FPGA 71 I/O 100VQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | A3PN060-ZVQG100 | A3PN060-ZVQG100 | A3PN060-ZVQG100 | A3PN060-ZVQG100-ND |
Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
Package Type | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | TQFP; Other; 100-TQFP | |
Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
Supply Voltage | Other | Other; 1.425V ~ 1.575V | ||
System Gates | 60000 | 60000 |