ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3PN125-VQ100I-ND | A3PN125-VQ100I | A3PN125-VQ100I | A3PN125-VQ100I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | |
| Pins | 100 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other | Other; 1.425V ~ 1.575V |