ProASIC3 Field Programmable Gate Array (FPGA) IC 178 55296 256-LBGA
IC FPGA 178 I/O 256FBGA Product overview: A3P400-FG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P400-FG256 can be used for catalog matching and distributor lookup.
IC FPGA 178 I/O 256FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 178 55296 256-LBGA
IC FPGA 178 I/O 256FBGA
IC FPGA 178 I/O 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3P400-FG256-ND | 696-A3P400-FG256 | A3P400-FG256 | A3P400-FG256 | A3P400-FG256 | A3P400-FG256 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | 256 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 400000 | 400000 | 400000 | 400000 | ||
| Registers | 9216 |