Microchip Technology, Inc. FPGA Programmable Logic Device A3P600-PQG208

Description
IC FPGA 154 I/O 208QFP Product overview: A3P600-PQG208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600-PQG208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 154 I/O 208QFP Product overview: A3P600-PQG208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600-PQG208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3P600-PQG208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P600-PQG208
FPGA Programmable Logic Device 696-A3P600-PQG208
IC FPGA 154 I/O 208QFP Product overview: A3P600-PQG208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600-PQG208 can be used for catalog matching and distributor lookup.

IC FPGA 154 I/O 208QFP Product overview: A3P600-PQG208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600-PQG208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-PQG208 - 846964-A3P600-PQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-PQG208
846964-A3P600-PQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-PQG208 846964-A3P600-PQG208
Manufacturer: Microchip Technology Win Source Part Number: 846964-A3P600-PQG208 Series: ProASIC3 Features: series Field Programmable Gate Array (FPGA) IC 154 110592 Package: Tray Number of I/O: 154 Family Name: A3P600 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: A3P600PQG208, 1100-1036

Manufacturer: Microchip Technology
Win Source Part Number: 846964-A3P600-PQG208
Series: ProASIC3
Features: series Field Programmable Gate Array (FPGA) IC 154 110592
Package: Tray
Number of I/O: 154
Family Name: A3P600
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: A3P600PQG208, 1100-1036

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-PQG208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P600-PQG208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P600-PQG208
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A3P600-PQG208 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P600-PQG208
Embedded - FPGAs (Field Programmable Gate Array) A3P600-PQG208
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P600-PQG208 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3P600-PQG208
FPGAs (Field Programmable Gate Array) A3P600-PQG208
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P600-PQG208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P600-PQG208
FPGAs (Field Programmable Gate Array) A3P600-PQG208
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 110592 208-BFQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 154 110592 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P600-PQG208 846964-A3P600-PQG208 A3P600-PQG208 A3P600-PQG208 A3P600-PQG208 A3P600-PQG208
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-PQG208 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 600000 600000 600000 600000
Registers 13824
Package Type Other; Tray QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Pins 208
Internal Frequency 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details