The A3P600-FG484I is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 600,000 system gates and supports up to 300 user I/Os. The device utilizes a 130-nm flash-based CMOS process, allowing for reprogrammability and instant-on capabilities. It operates at a maximum system performance of 350 MHz and supports low power consumption with a core voltage suitable for 1.5 V-only systems. The A3P600-FG484I includes advanced I/O capabilities, supporting mixed-voltage operation from 1.5 V to 3.3 V, and offers a variety of I/O standards including LVTTL and LVDS. It also features in-system programming (ISP) with AES encryption for security, ensuring that programmed designs are retained when powered off. The device is equipped with a high-performance routing hierarchy and clock conditioning circuits, enhancing its flexibility for various applications. This FPGA is suitable for applications requiring high capacity and performance, along with the ability to adapt to changing design requirements.
Manufacturer: Microchip Technology
Win Source Part Number: 846776-A3P600-FG484I
Series: ProASIC3
Features: series Field Programmable Gate Array (FPGA) IC 235 110592
Package: Tray
Number of I/O: 235
Family Name: A3P600
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 235 I/O 484FBGA Product overview: A3P600-FG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600-FG484I can be used for catalog matching and distributor lookup.
ProASIC3 Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA
IC FPGA 235 I/O 484FBGA
IC FPGA 235 I/O 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 846776-A3P600-FG484I | 696-A3P600-FG484I | A3P600-FG484I | A3P600-FG484I | A3P600-FG484I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-FG484I | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | ||
| Registers | 13824 | ||||
| Package Type | Other; Tray | Other; 484-BGA | |||
| Pins | 484 | ||||
| Internal Frequency | 231 MHz |