IC FPGA 221 I/O 324FBGA Product overview: A3PE3000-FG324I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-FG324I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1038280-A3PE3000-FG3
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3E
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 221
Total RAM Bits: 516096
Number of Gates: 3000000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 324-BGA
Supplier Device Package: 324-FBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): M1A3PE3000-1FG324; M1A3PE3000-1FG324I; M1A3PE3000-1FGG324I;
ECCN: 3A001A7A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3PE3000
RoHS Status: RoHS non-compliant
ProASIC3E Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA
ProASIC3E Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA
IC FPGA 221 I/O 324FBGA
IC FPGA 221 I/O 324FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3PE3000-FG324I | 1038280-A3PE3000-FG324I | A3PE3000-FG324I-ND | A3PE3000-FG324I | A3PE3000-FG324I | A3PE3000-FG324I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 3.00E6 | 3.00E6 | 3.00E6 | 3.00E6 | ||
| Registers | 75264 | |||||
| Package Type | Other; Tray | Other; 324-BGA | Other; 324-BGA | |||
| Pins | 324 | 324 | ||||
| Internal Frequency | 231 MHz |