IC FPGA 341 I/O 484FBGA Product overview: A3PE3000L-FGG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-FGG484
ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Manufacturer: Microchip Technology
Win Source Part Number: 908970-A3PE3000L-FGG
Series: ProASIC3L
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 341
Family Name: A3PE3000
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 341 I/O 484FBGA
ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
IC FPGA 341 I/O 484FBGA
IC FPGA 341 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3PE3000L-FGG484I | A3PE3000L-FGG484I-ND | 908970-A3PE3000L-FGG484I | A3PE3000L-FGG484I | A3PE3000L-FGG484I | A3PE3000L-FGG484I | A3PE3000L-FGG484I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-FGG484I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 3.00E6 | 3.00E6 | 3.00E6 | 3.00E6 | |||
| Registers | 75264 | ||||||
| Package Type | Other; Tray | Other; 484-BGA | Other; 484-FPBGA (23x23) | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | 484 | |||||
| Internal Frequency | 781 MHz |