The A3PE3000-1PQG208I is a member of the ProASIC3E Flash Family FPGAs from Quarktwin Technology Ltd., featuring a capacity of 3 million system gates and up to 504 kbits of True Dual-Port SRAM. It supports up to 620 user I/Os and operates at a system performance of 350 MHz. The device utilizes a 130-nm, 7-layer metal (6 copper) flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. This FPGA includes on-chip user nonvolatile memory with 1 kbit of FlashROM and supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. The device is designed for low power consumption, supporting core voltages down to 1.5 V and offering mixed-voltage operation across various I/O standards. The A3PE3000-1PQG208I is packaged in a PQ208 format and is suitable for applications requiring high performance and flexibility, making it a viable option for engineers looking for a robust FPGA solution.
IC FPGA 147 I/O 208QFP Product overview: A3PE3000-1PQG208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-1PQG208
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
IC FPGA 147 I/O 208QFP
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3PE3000-1PQG208I | A3PE3000-1PQG208I-ND | A3PE3000-1PQG208I | A3PE3000-1PQG208I | A3PE3000-1PQG208I | A3PE3000-1PQG208I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 3.00E6 | 3.00E6 | 3.00E6 | 3.00E6 | ||
| Registers | 75264 | |||||
| Package Type | Other; Tray | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP | QFP; Other; 208-BFQFP | |
| Pins | 208 | 208 | ||||
| Internal Frequency | 350 MHz |