IC FPGA 68 I/O 100VQFP Product overview: A3PN250-ZVQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN250-ZVQG100I
Manufacturer: Microchip Technology
Win Source Part Number: 858938-A3PN250-ZVQG1
Series: ProASIC3 nano
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 68
Family Name: A3PN250
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 68 I/O 100VQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
IC FPGA 68 I/O 100VQFP
IC FPGA 68 I/O 100VQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3PN250-ZVQG100I | 858938-A3PN250-ZVQG100I | A3PN250-ZVQG100I | A3PN250-ZVQG100I | A3PN250-ZVQG100I | A3PN250-ZVQG100I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN250-ZVQG100I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | 250000 | ||
| Package Type | Other; Tray | QFP; Other; 100-VQFP (14x14) | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | |
| User I/Os | 68 pins | 68 pins | 68 pins |