Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-QNG68I A3PN015-QNG68I

Description
Manufacturer: Microchip Technology Win Source Part Number: 858934-A3PN015-QNG68 I Series: ProASIC3 nano Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad Package: 68-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 49 Family Name: A3PN015 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 858934-A3PN015-QNG68 I Series: ProASIC3 nano Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad Package: 68-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 49 Family Name: A3PN015 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-QNG68I - 858934-A3PN015-QNG68I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-QNG68I
858934-A3PN015-QNG68I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-QNG68I 858934-A3PN015-QNG68I
Manufacturer: Microchip Technology Win Source Part Number: 858934-A3PN015-QNG68 I Series: ProASIC3 nano Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad Package: 68-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 49 Family Name: A3PN015 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 858934-A3PN015-QNG68I
Series: ProASIC3 nano
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad
Package: 68-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Number of I/O: 49
Family Name: A3PN015
Categories: Integrated Circuits (ICs)
Case / Package: 68-QFN (8x8)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3PN015-QNG68I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PN015-QNG68I
FPGA Programmable Logic Device 696-A3PN015-QNG68I
IC FPGA 49 I/O 68QFN Product overview: A3PN015-QNG68I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN015-QNG68I can be used for catalog matching and distributor lookup.

IC FPGA 49 I/O 68QFN Product overview: A3PN015-QNG68I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN015-QNG68I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-QNG68I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PN015-QNG68I
Embedded - FPGAs (Field Programmable Gate Array) A3PN015-QNG68I
IC FPGA 49 I/O 68QFN

IC FPGA 49 I/O 68QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-QNG68I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PN015-QNG68I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PN015-QNG68I
IC FPGA 49 I/O 68QFN

IC FPGA 49 I/O 68QFN

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3PN015-QNG68I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PN015-QNG68I
FPGAs (Field Programmable Gate Array) A3PN015-QNG68I
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad

ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 858934-A3PN015-QNG68I 696-A3PN015-QNG68I A3PN015-QNG68I A3PN015-QNG68I A3PN015-QNG68I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-QNG68I FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 68-QFN (8x8) Other; Tray Other; 68-VFQFN Exposed Pad
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 15000 15000 15000
Registers 384
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details