IC FPGA 77 I/O 100VQFP
IC FPGA 77 I/O 100VQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 77 100-TQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 77 100-TQFP
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | A3PN030-Z2VQ100 | A3PN030-Z2VQ100 | A3PN030-Z2VQ100-ND | A3PN030-Z2VQ100 |
Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
Package Type | QFP; TQFP | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | |
Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
Supply Voltage | Other | Other; 1.425V ~ 1.575V |