ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Win Source Part Number: 1167710-A3PN060-VQ10
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3 nano
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 71
Total RAM Bits: 18432
Number of Gates: 60000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): A3PN060VQ100I;
ECCN: 3A991D
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3PN060
RoHS Status: RoHS non-compliant
IC FPGA 71 I/O 100VQFP Product overview: A3PN060-VQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN060-VQ100I can be used for catalog matching and distributor lookup.
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3PN060-VQ100I-ND | 1167710-A3PN060-VQ100I | 696-A3PN060-VQ100I | A3PN060-VQ100I | A3PN060-VQ100I | A3PN060-VQ100I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | Other; Tray | QFP; TQFP; Other; 100-TQFP | |||
| Pins | 100 | 100 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| System Gates | 60000 | 60000 | 60000 | 60000 | ||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.5 V | Other | Other; 1.425V ~ 1.575V |