Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQG80 A40MX02-FVQG80

Description
Manufacturer: Microchip Technology Win Source Part Number: 908978-A40MX02-FVQG8 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 57 80-TQFP Package: 80-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 57 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Case / Package: 80-VQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908978-A40MX02-FVQG8 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 57 80-TQFP Package: 80-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 57 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Case / Package: 80-VQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQG80 - 908978-A40MX02-FVQG80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQG80
908978-A40MX02-FVQG80
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQG80 908978-A40MX02-FVQG80
Manufacturer: Microchip Technology Win Source Part Number: 908978-A40MX02-FVQG8 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 57 80-TQFP Package: 80-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 57 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Case / Package: 80-VQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908978-A40MX02-FVQG80
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 57 80-TQFP
Package: 80-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 57
Family Name: A40MX02
Categories: Integrated Circuits (ICs)
Case / Package: 80-VQFP (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A40MX02-FVQG80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A40MX02-FVQG80
FPGA Programmable Logic Device 696-A40MX02-FVQG80
IC FPGA 57 I/O 80VQFP Product overview: A40MX02-FVQG80 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX02-FVQG80 can be used for catalog matching and distributor lookup.

IC FPGA 57 I/O 80VQFP Product overview: A40MX02-FVQG80 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX02-FVQG80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A40MX02-FVQG80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A40MX02-FVQG80
FPGAs (Field Programmable Gate Array) A40MX02-FVQG80
MX Field Programmable Gate Array (FPGA) IC 57 80-TQFP

MX Field Programmable Gate Array (FPGA) IC 57 80-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQG80 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A40MX02-FVQG80
Embedded - FPGAs (Field Programmable Gate Array) A40MX02-FVQG80
IC FPGA 57 I/O 80VQFP

IC FPGA 57 I/O 80VQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQG80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A40MX02-FVQG80
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A40MX02-FVQG80
IC FPGA 57 I/O 80VQFP

IC FPGA 57 I/O 80VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908978-A40MX02-FVQG80 696-A40MX02-FVQG80 A40MX02-FVQG80 A40MX02-FVQG80 A40MX02-FVQG80
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQG80 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 80-VQFP (14x14) Other; Tray QFP; TQFP; Other; 80-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details