Microchip Technology, Inc. FPGA Programmable Logic Device A3PE1500-1FGG676I

Description
IC FPGA 444 I/O 676FBGA Product overview: A3PE1500-1FGG676I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-1FGG676 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 444 I/O 676FBGA Product overview: A3PE1500-1FGG676I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-1FGG676 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3PE1500-1FGG676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PE1500-1FGG676I
FPGA Programmable Logic Device 696-A3PE1500-1FGG676I
IC FPGA 444 I/O 676FBGA Product overview: A3PE1500-1FGG676I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-1FGG676 I can be used for catalog matching and distributor lookup.

IC FPGA 444 I/O 676FBGA Product overview: A3PE1500-1FGG676I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-1FGG676I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1010922-A3PE1500-1FGG676I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1010922-A3PE1500-1FGG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1010922-A3PE1500-1FGG676I
Win Source Part Number: 1010922-A3PE1500-1FG G676I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3E Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 444 Total RAM Bits: 276480 Number of Gates: 1500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 676-BGA Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3PE1500

Win Source Part Number: 1010922-A3PE1500-1FGG676I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3E
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 444
Total RAM Bits: 276480
Number of Gates: 1500000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 676-BGA
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3PE1500

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3PE1500-1FGG676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE1500-1FGG676I
FPGAs (Field Programmable Gate Array) A3PE1500-1FGG676I
ProASIC3E Field Programmable Gate Array (FPGA) IC 444 276480 676-BGA

ProASIC3E Field Programmable Gate Array (FPGA) IC 444 276480 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-1FGG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE1500-1FGG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE1500-1FGG676I
IC FPGA 444 I/O 676FBGA

IC FPGA 444 I/O 676FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3PE1500-1FGG676I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3PE1500-1FGG676I
FPGAs (Field Programmable Gate Array) A3PE1500-1FGG676I
IC FPGA 444 I/O 676FBGA

IC FPGA 444 I/O 676FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-1FGG676I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PE1500-1FGG676I
Embedded - FPGAs (Field Programmable Gate Array) A3PE1500-1FGG676I
IC FPGA 444 I/O 676FBGA

IC FPGA 444 I/O 676FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3PE1500-1FGG676I 1010922-A3PE1500-1FGG676I A3PE1500-1FGG676I A3PE1500-1FGG676I A3PE1500-1FGG676I A3PE1500-1FGG676I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.50E6 1.50E6 1.50E6 1.50E6 1.50E6
Registers 38400
Package Type Other; Tray Other; 676-BGA Other; 676-BGA
Pins 676
Internal Frequency 272 MHz
Unlock Full Specs
to access all available technical data