Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FG484I A3PE3000L-1FG484I

Description
Manufacturer: Microchip Technology Win Source Part Number: 908965-A3PE3000L-1FG 484I Series: ProASIC3L Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 341 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908965-A3PE3000L-1FG 484I Series: ProASIC3L Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 341 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FG484I - 908965-A3PE3000L-1FG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FG484I
908965-A3PE3000L-1FG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FG484I 908965-A3PE3000L-1FG484I
Manufacturer: Microchip Technology Win Source Part Number: 908965-A3PE3000L-1FG 484I Series: ProASIC3L Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 341 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908965-A3PE3000L-1FG484I
Series: ProASIC3L
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 341
Family Name: A3PE3000
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3PE3000L-1FG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A3PE3000L-1FG484I-ND
FPGAs (Field Programmable Gate Array) A3PE3000L-1FG484I-ND
ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3PE3000L-1FG484I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PE3000L-1FG484I
FPGA Programmable Logic Device 696-A3PE3000L-1FG484I
IC FPGA 341 I/O 484FBGA Product overview: A3PE3000L-1FG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-1FG484 I can be used for catalog matching and distributor lookup.

IC FPGA 341 I/O 484FBGA Product overview: A3PE3000L-1FG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-1FG484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000L-1FG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE3000L-1FG484I
IC FPGA 341 I/O 484FBGA

IC FPGA 341 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3PE3000L-1FG484I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3PE3000L-1FG484I
FPGAs (Field Programmable Gate Array) A3PE3000L-1FG484I
IC FPGA 341 I/O 484FBGA

IC FPGA 341 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3PE3000L-1FG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE3000L-1FG484I
FPGAs (Field Programmable Gate Array) A3PE3000L-1FG484I
ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA

Buy Now Datasheet
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000L-1FG484I
Embedded - FPGAs (Field Programmable Gate Array) A3PE3000L-1FG484I
IC FPGA 341 I/O 484FBGA

IC FPGA 341 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908965-A3PE3000L-1FG484I A3PE3000L-1FG484I-ND 696-A3PE3000L-1FG484I A3PE3000L-1FG484I A3PE3000L-1FG484I A3PE3000L-1FG484I A3PE3000L-1FG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-1FG484I FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FPBGA (23x23) Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 484 484
System Gates 3.00E6 3.00E6 3.00E6 3.00E6
Registers 75264
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details