IC FPGA 235 I/O 484FBGA Product overview: A3P600-2FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600-2FGG484 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342174-A3P600-2FGG4
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3
Package: Tray
Standard Package: 40
Number of I/O: 235
Total RAM Bits: 110592
Number of Gates: 600000
Voltage - Supply: 1.425V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3P600
ProASIC3 Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA
IC FPGA 235 I/O 484FBGA
IC FPGA 235 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P600-2FGG484 | 1342174-A3P600-2FGG484 | A3P600-2FGG484 | A3P600-2FGG484 | A3P600-2FGG484 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 | |
| Registers | 13824 | ||||
| Package Type | Other; Tray | Other; 484-BGA | |||
| Pins | 484 | ||||
| Internal Frequency | 310 MHz |