Manufacturer: Microchip Technology
Win Source Part Number: 1318019-A3PE1500-FGG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 444
Total RAM Bits: 276480
Number of Gates: 1500000
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 676-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A3PE1500
RoHS Status: RoHS Compliant
IC FPGA 444 I/O 676FBGA Product overview: A3PE1500-FGG676I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-FGG676I
IC FPGA 444 I/O 676FBGA
ProASIC3E Field Programmable Gate Array (FPGA) IC 444 276480 676-BGA
IC FPGA 444 I/O 676FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318019-A3PE1500-FGG676I | 696-A3PE1500-FGG676I | A3PE1500-FGG676I | A3PE1500-FGG676I | A3PE1500-FGG676I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.50E6 | 1.50E6 | 1.50E6 | 1.50E6 | |
| Package Type | Other; 676-BGA | Other; Tray | Other; 676-BGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.5 V | Other | Other; 1.425V ~ 1.575V | |
| Registers | 38400 |