Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P600L-1FGG484I

Description
Win Source Part Number: 1377690-A3P600L-1FGG 484I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: ProASIC3L Package: Tray Product Status: Active Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Base Product Number: A3P600 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.14V ~ 1.575V Total RAM Bits: 110592 Number of I/O: 235 Number of Gates: 600000
Request a Quote Datasheet
Description
Win Source Part Number: 1377690-A3P600L-1FGG 484I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: ProASIC3L Package: Tray Product Status: Active Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Base Product Number: A3P600 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.14V ~ 1.575V Total RAM Bits: 110592 Number of I/O: 235 Number of Gates: 600000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1377690-A3P600L-1FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1377690-A3P600L-1FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1377690-A3P600L-1FGG484I
Win Source Part Number: 1377690-A3P600L-1FGG 484I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: ProASIC3L Package: Tray Product Status: Active Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Base Product Number: A3P600 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.14V ~ 1.575V Total RAM Bits: 110592 Number of I/O: 235 Number of Gates: 600000

Win Source Part Number: 1377690-A3P600L-1FGG484I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: ProASIC3L
Package: Tray
Product Status: Active
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Base Product Number: A3P600
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.14V ~ 1.575V
Total RAM Bits: 110592
Number of I/O: 235
Number of Gates: 600000

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P600L-1FGG484I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P600L-1FGG484I
FPGA Programmable Logic Device 696-A3P600L-1FGG484I
IC FPGA 235 I/O 484FBGA Product overview: A3P600L-1FGG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600L-1FGG484I can be used for catalog matching and distributor lookup.

IC FPGA 235 I/O 484FBGA Product overview: A3P600L-1FGG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600L-1FGG484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P600L-1FGG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P600L-1FGG484I
FPGAs (Field Programmable Gate Array) A3P600L-1FGG484I
ProASIC3L Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P600L-1FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P600L-1FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P600L-1FGG484I
IC FPGA 235 I/O 484FBGA

IC FPGA 235 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A3P600L-1FGG484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P600L-1FGG484I
Embedded - FPGAs (Field Programmable Gate Array) A3P600L-1FGG484I
IC FPGA 235 I/O 484FBGA

IC FPGA 235 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1377690-A3P600L-1FGG484I 696-A3P600L-1FGG484I A3P600L-1FGG484I A3P600L-1FGG484I A3P600L-1FGG484I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 600000 600000 600000 600000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.575V Other; 1.14V ~ 1.575V Other; 1.14V ~ 1.575V Other
Registers 13824
Package Type Other; Tray Other; 484-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details