IC FPGA 235 I/O 484FBGA
Win Source Part Number: 1381292-A3P600L-1FGG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Series: ProASIC3L
Package: Tray
Standard Package: 40 pcs
Number of I/O: 235
Total RAM Bits: 110592
Number of Gates: 600000
Voltage - Supply: 1.14V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3P600
Moisture Sensitivity Level (MSL): 3 (168 Hours)
ProASIC3L Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA
IC FPGA 235 I/O 484FBGA
ProASIC3L Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA
Lingto Electronic Limited | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | A3P600L-1FGG484 | 1381292-A3P600L-1FGG484 | A3P600L-1FGG484 | A3P600L-1FGG484 | A3P600L-1FGG484-ND |
Product Name | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
System Gates | 600000 | 600000 | 600000 | ||
User I/Os | 235 pins | 235 pins | |||
Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
Supply Voltage | Other; 1.14V ~ 1.575V | Other; 1.14V ~ 1.575V | Other |