Microchip Technology, Inc. FPGA Programmable Logic Device A3PE3000-2FGG324I

Description
IC FPGA 221 I/O 324FBGA Product overview: A3PE3000-2FGG324I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-2FGG324 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 221 I/O 324FBGA Product overview: A3PE3000-2FGG324I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-2FGG324 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3PE3000-2FGG324I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PE3000-2FGG324I
FPGA Programmable Logic Device 696-A3PE3000-2FGG324I
IC FPGA 221 I/O 324FBGA Product overview: A3PE3000-2FGG324I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-2FGG324 I can be used for catalog matching and distributor lookup.

IC FPGA 221 I/O 324FBGA Product overview: A3PE3000-2FGG324I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-2FGG324I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG324I - 908961-A3PE3000-2FGG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG324I
908961-A3PE3000-2FGG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG324I 908961-A3PE3000-2FGG324I
Manufacturer: Microchip Technology Win Source Part Number: 908961-A3PE3000-2FGG 324I Series: ProASIC3E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA Package: 324-BGA Package: Tray Mounting: Surface Mount Number of I/O: 221 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 324-FBGA (19x19) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908961-A3PE3000-2FGG324I
Series: ProASIC3E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA
Package: 324-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 221
Family Name: A3PE3000
Categories: Integrated Circuits (ICs)
Case / Package: 324-FBGA (19x19)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG324I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000-2FGG324I
Embedded - FPGAs (Field Programmable Gate Array) A3PE3000-2FGG324I
IC FPGA 221 I/O 324FBGA

IC FPGA 221 I/O 324FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000-2FGG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE3000-2FGG324I
IC FPGA 221 I/O 324FBGA

IC FPGA 221 I/O 324FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG324I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE3000-2FGG324I
FPGAs (Field Programmable Gate Array) A3PE3000-2FGG324I
ProASIC3E Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA

ProASIC3E Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG324I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3PE3000-2FGG324I
FPGAs (Field Programmable Gate Array) A3PE3000-2FGG324I
IC FPGA 221 I/O 324FBGA

IC FPGA 221 I/O 324FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3PE3000-2FGG324I 908961-A3PE3000-2FGG324I A3PE3000-2FGG324I A3PE3000-2FGG324I A3PE3000-2FGG324I A3PE3000-2FGG324I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG324I Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 3.00E6 3.00E6 3.00E6 3.00E6
Package Type Other; Tray Other; 324-FBGA (19x19) Other; 324-BGA Other; 324-BGA
Internal Frequency 310 MHz
User I/Os 221 pins 221 pins 221 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details