Microsemi Corp. 350MHz FPGA Programmable Logic Device A3PE600-2PQ208I

Description
Field Programmable Gate Array, 13824 CLBs, 600000 Gates, 350MHz, 13824-Cell, CMOS, PQFP208, 28 X 28 MM, 3.40 MM HEIGHT, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: A3PE600-2PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE600-2PQ208I can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 13824 CLBs, 600000 Gates, 350MHz, 13824-Cell, CMOS, PQFP208, 28 X 28 MM, 3.40 MM HEIGHT, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: A3PE600-2PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE600-2PQ208I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3PE600-2PQ208I is a member of the ProASIC3E Flash Family FPGAs, featuring a capacity of 600,000 system gates and up to 270 user I/Os. It includes 108 Kbits of True Dual-Port SRAM and 1 Kbit of on-chip FlashROM for nonvolatile memory. The device operates at a maximum system performance of 350 MHz and supports various I/O standards, including single-ended and differential types, with mixed-voltage operation from 1.5 V to 3.3 V. The FPGA utilizes a 130-nm, 7-layer metal CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. It also features in-system programming (ISP) with advanced security options, including 128-bit AES decryption via JTAG. The architecture supports high-performance routing with low-skew global networks and enhanced utilization. This device is suitable for applications requiring flexibility, low power consumption, and high performance, making it a viable option for engineers looking to implement FPGAs in their projects.

Datasheet Summary
Powered by GS/AI

The A3PE600-2PQ208I is a member of the ProASIC3E Flash Family FPGAs, featuring a capacity of 600,000 system gates and up to 270 user I/Os. It includes 108 Kbits of True Dual-Port SRAM and 1 Kbit of on-chip FlashROM for nonvolatile memory. The device operates at a maximum system performance of 350 MHz and supports various I/O standards, including single-ended and differential types, with mixed-voltage operation from 1.5 V to 3.3 V. The FPGA utilizes a 130-nm, 7-layer metal CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. It also features in-system programming (ISP) with advanced security options, including 128-bit AES decryption via JTAG. The architecture supports high-performance routing with low-skew global networks and enhanced utilization. This device is suitable for applications requiring flexibility, low power consumption, and high performance, making it a viable option for engineers looking to implement FPGAs in their projects.

Suppliers

Company
Product
Description
Supplier Links
350MHz FPGA Programmable Logic Device - 696-A3PE600-2PQ208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHz FPGA Programmable Logic Device
696-A3PE600-2PQ208I
350MHz FPGA Programmable Logic Device 696-A3PE600-2PQ208I
Field Programmable Gate Array, 13824 CLBs, 600000 Gates, 350MHz, 13824-Cell, CMOS, PQFP208, 28 X 28 MM, 3.40 MM HEIGHT, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: A3PE600-2PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE600-2PQ208I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 13824 CLBs, 600000 Gates, 350MHz, 13824-Cell, CMOS, PQFP208, 28 X 28 MM, 3.40 MM HEIGHT, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: A3PE600-2PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE600-2PQ208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3PE600-2PQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE600-2PQ208I
FPGAs (Field Programmable Gate Array) A3PE600-2PQ208I
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 110592 208-BFQFP

ProASIC3E Field Programmable Gate Array (FPGA) IC 147 110592 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-2PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE600-2PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE600-2PQ208I
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3PE600-2PQ208I A3PE600-2PQ208I A3PE600-2PQ208I
Product Name 350MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 600000 600000
Registers 13824
Package Type Other; PQFP QFP; Other; 208-BFQFP QFP; PQFP
Internal Frequency 310 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details