Microchip Technology, Inc. FPGA Programmable Logic Device A3PE3000-2FGG896

Description
IC FPGA 620 I/O 896FBGA Product overview: A3PE3000-2FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-2FGG896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 620 I/O 896FBGA Product overview: A3PE3000-2FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-2FGG896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3PE3000-2FGG896 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PE3000-2FGG896
FPGA Programmable Logic Device 696-A3PE3000-2FGG896
IC FPGA 620 I/O 896FBGA Product overview: A3PE3000-2FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-2FGG896 can be used for catalog matching and distributor lookup.

IC FPGA 620 I/O 896FBGA Product overview: A3PE3000-2FGG896 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-2FGG896 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG896 - 908962-A3PE3000-2FGG896 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG896
908962-A3PE3000-2FGG896
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG896 908962-A3PE3000-2FGG896
Manufacturer: Microchip Technology Win Source Part Number: 908962-A3PE3000-2FGG 896 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA Package: 896-BGA Package: Tray Mounting: Surface Mount Number of I/O: 620 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 896-FBGA (31x31) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908962-A3PE3000-2FGG896
Series: ProASIC3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Package: 896-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 620
Family Name: A3PE3000
Categories: Integrated Circuits (ICs)
Case / Package: 896-FBGA (31x31)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG896 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE3000-2FGG896
FPGAs (Field Programmable Gate Array) A3PE3000-2FGG896
ProASIC3E Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA

ProASIC3E Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG896 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000-2FGG896
Embedded - FPGAs (Field Programmable Gate Array) A3PE3000-2FGG896
IC FPGA 620 I/O 896FBGA

IC FPGA 620 I/O 896FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000-2FGG896
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE3000-2FGG896
IC FPGA 620 I/O 896FBGA

IC FPGA 620 I/O 896FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3PE3000-2FGG896 908962-A3PE3000-2FGG896 A3PE3000-2FGG896 A3PE3000-2FGG896 A3PE3000-2FGG896
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-2FGG896 FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.00E6 3.00E6 3.00E6
Package Type Other; Tray Other; 896-FBGA (31x31) Other; 896-BGA
Internal Frequency 310 MHz
User I/Os 620 pins 620 pins 620 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details