Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FG896I A3PE3000-FG896I

Description
Manufacturer: Microchip Technology Win Source Part Number: 908963-A3PE3000-FG89 6I Series: ProASIC3E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA Package: 896-BGA Package: Tray Mounting: Surface Mount Number of I/O: 620 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 896-FBGA (31x31) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908963-A3PE3000-FG89 6I Series: ProASIC3E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA Package: 896-BGA Package: Tray Mounting: Surface Mount Number of I/O: 620 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 896-FBGA (31x31) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FG896I - 908963-A3PE3000-FG896I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FG896I
908963-A3PE3000-FG896I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FG896I 908963-A3PE3000-FG896I
Manufacturer: Microchip Technology Win Source Part Number: 908963-A3PE3000-FG89 6I Series: ProASIC3E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA Package: 896-BGA Package: Tray Mounting: Surface Mount Number of I/O: 620 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Case / Package: 896-FBGA (31x31) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908963-A3PE3000-FG896I
Series: ProASIC3E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Package: 896-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 620
Family Name: A3PE3000
Categories: Integrated Circuits (ICs)
Case / Package: 896-FBGA (31x31)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3PE3000-FG896I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PE3000-FG896I
FPGA Programmable Logic Device 696-A3PE3000-FG896I
IC FPGA 620 I/O 896FBGA Product overview: A3PE3000-FG896I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-FG896I can be used for catalog matching and distributor lookup.

IC FPGA 620 I/O 896FBGA Product overview: A3PE3000-FG896I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000-FG896I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000-FG896I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE3000-FG896I
IC FPGA 620 I/O 896FBGA

IC FPGA 620 I/O 896FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FG896I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PE3000-FG896I
Embedded - FPGAs (Field Programmable Gate Array) A3PE3000-FG896I
IC FPGA 620 I/O 896FBGA

IC FPGA 620 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3PE3000-FG896I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE3000-FG896I
FPGAs (Field Programmable Gate Array) A3PE3000-FG896I
ProASIC3E Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA

ProASIC3E Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908963-A3PE3000-FG896I 696-A3PE3000-FG896I A3PE3000-FG896I A3PE3000-FG896I A3PE3000-FG896I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FG896I FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 896-FBGA (31x31) Other; Tray Other; 896-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
System Gates 3.00E6 3.00E6 3.00E6
Registers 75264
Pins 896
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details