The A3PN125-VQG100 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for low power applications. It features a flexible architecture that allows for extensive customization and reconfiguration, making it suitable for a variety of applications in embedded systems, telecommunications, and industrial control. The device supports multiple low power modes, which help in reducing energy consumption during operation. It also includes a range of I/O standards and configurations, enabling compatibility with various interfacing requirements. The FPGA is built on a flash-based technology, providing non-volatile memory capabilities, which enhances design security and reliability. This part number is part of the ProASIC3 nano series, known for its compact size and efficient performance, making it a viable option for engineers looking for a versatile and power-efficient FPGA solution.
Manufacturer: Microchip Technology
Win Source Part Number: 858936-A3PN125-VQG10
Series: ProASIC3 nano
Operating Temperature Range: -20°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 71
Family Name: A3PN125
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1041, A3PN125VQG100
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
IC FPGA 71 I/O 100VQFP Product overview: A3PN125-VQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN125-VQG100 can be used for catalog matching and distributor lookup.
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 858936-A3PN125-VQG100 | 1100-1041-ND | 696-A3PN125-VQG100 | A3PN125-VQG100 | A3PN125-VQG100 | A3PN125-VQG100 | A3PN125-VQG100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-VQG100 | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 100-VQFP (14x14) | TQFP; Other; 100-TQFP | Other; Tray | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Pins | 100 | 100 | |||||
| System Gates | 125000 | 125000 | 125000 | 125000 | |||
| Registers | 3072 |