Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) A3PN015-1QNG68

Description
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad
Request a Quote
Description
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3PN015-1QNG68 is a ProASIC3 nano Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a 68-pin VFQFN exposed pad package, designed for low power applications. This FPGA offers a flexible architecture that allows for reconfiguration, making it suitable for a variety of digital logic applications. The device supports multiple low power modes, which can help in reducing overall power consumption during operation. Additionally, it includes advanced features such as programmable I/O standards and clock conditioning circuits, enhancing its versatility in different design environments. This FPGA is ideal for engineers looking for a compact, efficient solution for custom logic implementations.

Datasheet Summary
Powered by GS/AI

The A3PN015-1QNG68 is a ProASIC3 nano Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a 68-pin VFQFN exposed pad package, designed for low power applications. This FPGA offers a flexible architecture that allows for reconfiguration, making it suitable for a variety of digital logic applications. The device supports multiple low power modes, which can help in reducing overall power consumption during operation. Additionally, it includes advanced features such as programmable I/O standards and clock conditioning circuits, enhancing its versatility in different design environments. This FPGA is ideal for engineers looking for a compact, efficient solution for custom logic implementations.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - A3PN015-1QNG68-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A3PN015-1QNG68-ND
FPGAs (Field Programmable Gate Array) A3PN015-1QNG68-ND
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad

ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-1QNG68 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PN015-1QNG68
Embedded - FPGAs (Field Programmable Gate Array) A3PN015-1QNG68
IC FPGA 49 I/O 68QFN

IC FPGA 49 I/O 68QFN

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3PN015-1QNG68 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PN015-1QNG68
FPGAs (Field Programmable Gate Array) A3PN015-1QNG68
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad

ProASIC3 nano Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-1QNG68 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PN015-1QNG68
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PN015-1QNG68
IC FPGA 49 I/O 68QFN

IC FPGA 49 I/O 68QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number A3PN015-1QNG68-ND A3PN015-1QNG68 A3PN015-1QNG68 A3PN015-1QNG68
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 68-VFQFN Exposed Pad Other; 68-VFQFN Exposed Pad
Pins 68
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details