IC FPGA 147 I/O 208QFP Product overview: A3PE1500-PQ208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-PQ208 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 908960-A3PE1500-PQ20
Series: ProASIC3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 147
Part Status: Obsolete
Family Name: A3PE1500
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1256, A3PE1500-PQ208-ND
IC FPGA 147 I/O 208QFP
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
IC FPGA 147 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3PE1500-PQ208 | 908960-A3PE1500-PQ208 | A3PE1500-PQ208 | A3PE1500-PQ208 | A3PE1500-PQ208 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-PQ208 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.50E6 | 1.50E6 | 1.50E6 | ||
| Package Type | Other; Tray | QFP; Other; 208-PQFP (28x28) | QFP | QFP; Other; 208-BFQFP | |
| User I/Os | 147 pins | 147 pins | 147 pins |